IEC - International Electrotechnical Commission - ISO/IEC 15423:2009

Information technology -- Automatic identification and data capture techniques -- Bar code scanner and decoder performance testing

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 November 2009
Status: published
Page Count: 39
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC 15423:2009 defines the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It deals with bar code scanning and decoding... View More

Document History

ISO/IEC 15423:2009
November 9, 2009
Information technology -- Automatic identification and data capture techniques -- Bar code scanner and decoder performance testing
ISO/IEC 15423:2009 defines the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It deals with bar code scanning and decoding...
June 15, 2004
Information technology -- Automatic identification and data capture techniques -- Bar code scanner and decoder performance testing
ICO/IEC 15423:2004 defines the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It deals with bar code scanning and decoding...
Advertisement