IEC - International Electrotechnical Commission - ISO/IEC 8825-4:2002/AMD1:2004
Amendment 1 - Information technology -- ASN.1 encoding rules: XML Encoding Rules (XER) - EXTENDED-XER
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 October 2004 |
| Status: | revised |
| Page Count: | 71 |
| ICS Code (Presentation layer): | 35.100.60 |
Document History
June 30, 2021
Information technology - ASN.1 encoding rules - Part 4: XML Encoding Rules (XER)
This document specifies a set of basic XML Encoding Rules (BASIC-XER) that may be used to derive a transfer syntax for values of types defined in Rec. ITU-T X.680 | ISO/IEC 8824-1 and Rec. ITU-T...
May 18, 2018
Corrigendum 1 - Information technology - ASN.1 encoding rules: XML Encoding Rules (XER)
A description is not available for this item.
November 12, 2015
Information technology - ASN.1 encoding rules: XML Encoding Rules (XER)
ISO/IEC 8825-4:2015 specifies a set of basic XML Encoding Rules (BASIC-XER) that may be used to derive a transfer syntax for values of types defined in Rec. ITU-T X.680 | ISO/IEC 8824-1 and Rec....
September 17, 2014
Corrigendum 2 - Information technology -- ASN.1 encoding rules: XML Encoding Rules (XER)
A description is not available for this item.
December 3, 2012
Corrigendum 1 - Information technology -- ASN.1 encoding rules: XML Encoding Rules (XER) -
A description is not available for this item.
December 15, 2008
Information technology -- ASN.1 encoding rules: XML Encoding Rules (XER)
ISO/IEC 8825-4:2008 specifies a set of basic XML Encoding Rules (BASIC-XER) that can be used to derive a transfer syntax for values of types defined in ISO/IEC 8824-1 and ISO/IEC 8824-2. It also...
March 31, 2008
Amendment 3 - Information technology - ASN.1 encoding rules: XML Encoding Rules (XER) - PER encoding instructions
A description is not available for this item.
December 7, 2006
Amendment 2 - Information technology -- ASN.1 encoding rules: XML Encoding Rules (XER) - Time type support
A description is not available for this item.
ISO/IEC 8825-4:2002/AMD1:2004
October 12, 2004
Amendment 1 - Information technology -- ASN.1 encoding rules: XML Encoding Rules (XER) - EXTENDED-XER
A description is not available for this item.
December 15, 2002
Information technology -- ASN.1 encoding rules: XML Encoding Rules (XER)
ISO/IEC 8825-4:2002 specifies rules for encoding values of ASN.1 types using the Extensible Markup Language (XML).