IEC - International Electrotechnical Commission - ISO/IEC 8825-4:2002

Information technology -- ASN.1 encoding rules: XML Encoding Rules (XER)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 December 2002
Status: revised
Page Count: 9
ICS Code (Presentation layer): 35.100.60
abstract:

ISO/IEC 8825-4:2002 specifies rules for encoding values of ASN.1 types using the Extensible Markup Language (XML).

Document History

June 30, 2021
Information technology - ASN.1 encoding rules - Part 4: XML Encoding Rules (XER)
This document specifies a set of basic XML Encoding Rules (BASIC-XER) that may be used to derive a transfer syntax for values of types defined in Rec. ITU-T X.680 | ISO/IEC 8824-1 and Rec. ITU-T...
Corrigendum 1 - Information technology - ASN.1 encoding rules: XML Encoding Rules (XER)
A description is not available for this item.
November 12, 2015
Information technology - ASN.1 encoding rules: XML Encoding Rules (XER)
ISO/IEC 8825-4:2015 specifies a set of basic XML Encoding Rules (BASIC-XER) that may be used to derive a transfer syntax for values of types defined in Rec. ITU-T X.680 | ISO/IEC 8824-1 and Rec....
September 17, 2014
Corrigendum 2 - Information technology -- ASN.1 encoding rules: XML Encoding Rules (XER)
A description is not available for this item.
Corrigendum 1 - Information technology -- ASN.1 encoding rules: XML Encoding Rules (XER) -
A description is not available for this item.
December 15, 2008
Information technology -- ASN.1 encoding rules: XML Encoding Rules (XER)
ISO/IEC 8825-4:2008 specifies a set of basic XML Encoding Rules (BASIC-XER) that can be used to derive a transfer syntax for values of types defined in ISO/IEC 8824-1 and ISO/IEC 8824-2. It also...
Amendment 3 - Information technology - ASN.1 encoding rules: XML Encoding Rules (XER) - PER encoding instructions
A description is not available for this item.
Amendment 2 - Information technology -- ASN.1 encoding rules: XML Encoding Rules (XER) - Time type support
A description is not available for this item.
Amendment 1 - Information technology -- ASN.1 encoding rules: XML Encoding Rules (XER) - EXTENDED-XER
A description is not available for this item.
ISO/IEC 8825-4:2002
December 15, 2002
Information technology -- ASN.1 encoding rules: XML Encoding Rules (XER)
ISO/IEC 8825-4:2002 specifies rules for encoding values of ASN.1 types using the Extensible Markup Language (XML).
Advertisement