IEC - International Electrotechnical Commission - IEC 61069-6:1998
Industrial-process measurement and control - Evaluation of system properties for the purpose of system assessment - Part 6: Assessment of system operability
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 April 1998 |
| Status: | revised |
| Page Count: | 49 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
abstract:
IEC 61069-6:1998 covers the assessment of the operability of industrial process measurement and control systems. The assessment methodology detailed in IEC 61069-2 is applied to obtain the... View More
Document History
June 15, 2016
Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment - Part 6: Assessment of system operability
IEC 61069-6:2016 specifies the detailed method of the assessment of operability of basic control system (BCS), based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2; defines basic...
IEC 61069-6:1998
April 29, 1998
Industrial-process measurement and control - Evaluation of system properties for the purpose of system assessment - Part 6: Assessment of system operability
IEC 61069-6:1998 covers the assessment of the operability of industrial process measurement and control systems. The assessment methodology detailed in IEC 61069-2 is applied to obtain the...