IEC - International Electrotechnical Commission - IEC 61069-6:2016

Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment - Part 6: Assessment of system operability

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 June 2016
Status: published
Page Count: 53
ICS Code (Industrial process measurement and control): 25.040.40
abstract:

IEC 61069-6:2016 specifies the detailed method of the assessment of operability of basic control system (BCS), based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2; defines... View More

Document History

IEC 61069-6:2016
June 15, 2016
Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment - Part 6: Assessment of system operability
IEC 61069-6:2016 specifies the detailed method of the assessment of operability of basic control system (BCS), based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2; defines basic...
April 29, 1998
Industrial-process measurement and control - Evaluation of system properties for the purpose of system assessment - Part 6: Assessment of system operability
IEC 61069-6:1998 covers the assessment of the operability of industrial process measurement and control systems. The assessment methodology detailed in IEC 61069-2 is applied to obtain the...
Advertisement