IEC - International Electrotechnical Commission - IEC 61158-2:1993
Fieldbus standard for use in industrial control systems - Part 2: Physical layer specification and service definition
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 December 1993 |
| Status: | revised |
| Page Count: | 219 |
| ICS Code (Industrial automation systems in general): | 25.040.01 |
| ICS Code (IT applications in industry): | 35.240.50 |
abstract:
Fieldbus is a digital serial, multidrop, data bus for communication with low-level industrial control and instrumentation devices such as transducers, actuators and local controllers. The Physical... View More
Document History
March 9, 2023
Industrial communication networks - Fieldbus specifications - Part 2: Physical layer specification and service definition
IEC 61158-2:2023 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the "three-layer" fieldbus...
July 17, 2014
Industrial communication networks - Fieldbus specifications - Part 2: Physical layer specification and service definition
IEC 61158-2:2014 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of data integrity before...
July 22, 2010
Industrial communication networks - Fieldbus specifications - Part 2: Physical layer specification and service definition
IEC 61158-2:2010 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of: a) data integrity...
December 14, 2007
Industrial communication networks - Fieldbus specifications - Part 2: Physical layer specification and service definition
IEC 61158-2:2007 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of data integrity before...
July 6, 2004
Corrigendum 1 - Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 2: Physical layer specification and service definition
A description is not available for this item.
May 27, 2003
Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 2: Physical layer specification and service definition
Fieldbus is a digital serial, multidrop, data bus for communication with low-level industrial control and instrumentation devices such as transducers, actuators and local controllers. The Physical...
August 1, 2000
Fieldbus standard for use in industrial control systems - Part 2: Physical Layer specification and service definition
Fieldbus is a digital serial, multidrop, data bus for communication with low-level industrial control and instrumentation devices such as transducers, actuators and local controllers. The Physical...
November 8, 1996
Amendment 2 - Fieldbus standard for use in industrial control systems - Part 2:
Physical layer specification and service definition
A description is not available for this item.
November 22, 1995
Amendment 1 - Fieldbus standard for use in industrial control systems - Part 2:
Physical layer specification and service definition
A description is not available for this item.
IEC 61158-2:1993
December 15, 1993
Fieldbus standard for use in industrial control systems - Part 2: Physical layer specification and service definition
Fieldbus is a digital serial, multidrop, data bus for communication with low-level industrial control and instrumentation devices such as transducers, actuators and local controllers. The Physical...