IEC - International Electrotechnical Commission - IEC 61158-2:2010
Industrial communication networks - Fieldbus specifications - Part 2: Physical layer specification and service definition
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 July 2010 |
| Status: | revised |
| Page Count: | 400 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (IT applications in industry): | 35.240.50 |
abstract:
IEC 61158-2:2010 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of:
a) data... View More
Document History
March 9, 2023
Industrial communication networks - Fieldbus specifications - Part 2: Physical layer specification and service definition
IEC 61158-2:2023 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the "three-layer" fieldbus...
July 17, 2014
Industrial communication networks - Fieldbus specifications - Part 2: Physical layer specification and service definition
IEC 61158-2:2014 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of data integrity before...
IEC 61158-2:2010
July 22, 2010
Industrial communication networks - Fieldbus specifications - Part 2: Physical layer specification and service definition
IEC 61158-2:2010 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of: a) data integrity...
December 14, 2007
Industrial communication networks - Fieldbus specifications - Part 2: Physical layer specification and service definition
IEC 61158-2:2007 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of data integrity before...
July 6, 2004
Corrigendum 1 - Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 2: Physical layer specification and service definition
A description is not available for this item.
May 27, 2003
Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 2: Physical layer specification and service definition
Fieldbus is a digital serial, multidrop, data bus for communication with low-level industrial control and instrumentation devices such as transducers, actuators and local controllers. The Physical...
August 1, 2000
Fieldbus standard for use in industrial control systems - Part 2: Physical Layer specification and service definition
Fieldbus is a digital serial, multidrop, data bus for communication with low-level industrial control and instrumentation devices such as transducers, actuators and local controllers. The Physical...
November 8, 1996
Amendment 2 - Fieldbus standard for use in industrial control systems - Part 2:
Physical layer specification and service definition
A description is not available for this item.
November 22, 1995
Amendment 1 - Fieldbus standard for use in industrial control systems - Part 2:
Physical layer specification and service definition
A description is not available for this item.
December 15, 1993
Fieldbus standard for use in industrial control systems - Part 2: Physical layer specification and service definition
Fieldbus is a digital serial, multidrop, data bus for communication with low-level industrial control and instrumentation devices such as transducers, actuators and local controllers. The Physical...