IEC - International Electrotechnical Commission - IEC 60317-3:1990

Specifications for particular types of winding wires. Part 3: Polyester enamelled round copper wires, class 155

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 October 1990
Status: revised
Page Count: 15
ICS Code (Wires): 29.060.10

Document History

February 17, 2011
Specifications for particular types of winding wires - Part 3: Polyester enamelled round copper wire, class 155
IEC 60317-3:2004+A1:2010 Specifies the requirements of enamelled round copper winding wire of class 155 with a sole coating based on polyester resin, which may be modified provided it retains the...
November 25, 2010
Amendment 1 - Specifications for particular types of winding wires - Part 3: Polyester enamelled round copper wire, class 155
A description is not available for this item.
August 24, 2004
Specifications for particular types of winding wires - Part 3: Polyester enamelled round copper wire, class 155
Specifies the requirements of enamelled round copper winding wire of class 155 with a sole coating based on polyester resin, which may be modified provided it retains the chemical identity of the...
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 3: Polyester enamelled round copper wires, class 155
A description is not available for this item.
IEC 60317-3:1990
October 15, 1990
Specifications for particular types of winding wires. Part 3: Polyester enamelled round copper wires, class 155
A description is not available for this item.
July 28, 1970
Specifications for particular types of widing wires - Part 3: Enamelled round copper wires with a temperature index of 155
A description is not available for this item.
Advertisement