IEC - International Electrotechnical Commission - IEC 60249-2-4:1987/AMD3:1993
Amendment 3 - Base materials for printed circuits. Part 2: Specifications. Specification No. 4: Epoxide woven glass fabric copper-clad laminated sheet, general purpose grade
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 May 1993 |
| Status: | withdrawn |
| Page Count: | 9 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
Contains Amendments Nos. 1 and 2.
Document History
March 30, 2000
Amendment 5 - Base materials for printed circuits. Part 2: Specifications. Specification No. 4: Epoxide woven glass fabric copper-clad laminated sheet, general purpose grade
A description is not available for this item.
May 19, 1994
Amendment 4 - Base materials for printed circuits. Part 2: Specifications. Specification No. 4: Epoxide woven glass fabric copper-clad laminated sheet, general purpose grade
A description is not available for this item.
IEC 60249-2-4:1987/AMD3:1993
May 18, 1993
Amendment 3 - Base materials for printed circuits. Part 2: Specifications. Specification No. 4: Epoxide woven glass fabric copper-clad laminated sheet, general purpose grade
Contains Amendments Nos. 1 and 2.
January 1, 1992
Amendment 2 - Base materials for printed circuits. Part 2: Specifications. Specification No. 4: Epoxide woven glass fabric copper-clad laminated sheet, general purpose grade
A description is not available for this item.
June 15, 1987
Base materials for printed circuits. Part 2: Specifications. Specification No. 4: Epoxide woven glass fabric copper-clad laminated sheet, general purpose grade
Gives requirements for properties of epoxide woven glass fabric copper-clad laminated sheet, general purpose grade, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base...