IEC - International Electrotechnical Commission - IEC 60249-2-4:1987/AMD4:1994

Amendment 4 - Base materials for printed circuits. Part 2: Specifications. Specification No. 4: Epoxide woven glass fabric copper-clad laminated sheet, general purpose grade

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 May 1994
Status: withdrawn
Page Count: 5
ICS Code (Printed circuits and boards): 31.180

Document History

Amendment 5 - Base materials for printed circuits. Part 2: Specifications. Specification No. 4: Epoxide woven glass fabric copper-clad laminated sheet, general purpose grade
A description is not available for this item.
IEC 60249-2-4:1987/AMD4:1994
May 19, 1994
Amendment 4 - Base materials for printed circuits. Part 2: Specifications. Specification No. 4: Epoxide woven glass fabric copper-clad laminated sheet, general purpose grade
A description is not available for this item.
Amendment 3 - Base materials for printed circuits. Part 2: Specifications. Specification No. 4: Epoxide woven glass fabric copper-clad laminated sheet, general purpose grade
Contains Amendments Nos. 1 and 2.
Amendment 2 - Base materials for printed circuits. Part 2: Specifications. Specification No. 4: Epoxide woven glass fabric copper-clad laminated sheet, general purpose grade
A description is not available for this item.
June 15, 1987
Base materials for printed circuits. Part 2: Specifications. Specification No. 4: Epoxide woven glass fabric copper-clad laminated sheet, general purpose grade
Gives requirements for properties of epoxide woven glass fabric copper-clad laminated sheet, general purpose grade, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base...
Advertisement