IEC - International Electrotechnical Commission - IEC 60726:1982/AMD1:1986
Amendment 1 - Dry-type power transformers
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1986 |
| Status: | replaced |
| Page Count: | 2 |
| ICS Code (Transformers. Reactors): | 29.180 |
Document History
IEC 60726:1982/AMD1:1986
January 1, 1986
Amendment 1 - Dry-type power transformers
A description is not available for this item.
January 1, 1982
Dry-type power transformers
Specifies requirements for dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 36 kV. The following small and special dry-type...