IEC - International Electrotechnical Commission - IEC 60726:1982

Dry-type power transformers

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1982
Status: replaced
Page Count: 39
ICS Code (Transformers. Reactors): 29.180
abstract:

Specifies requirements for dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 36 kV. The following small and special... View More

Document History

January 1, 1986
Amendment 1 - Dry-type power transformers
A description is not available for this item.
IEC 60726:1982
January 1, 1982
Dry-type power transformers
Specifies requirements for dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 36 kV. The following small and special dry-type...
Advertisement