IEC - International Electrotechnical Commission - IEC 60708-4:1981/AMD1:1983
Amendment 1 - Low-frequency cables with polyolefin insulation and moisture barrier polyolefin sheath. Part 4: Unit type, unfilled, moisture barrier polyethylene sheathed cables with copper conductors, solid insulation and integral suspension strand
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1983 |
| Status: | withdrawn |
| Page Count: | 3 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Gives technical characteristics for high- and low-capacitance level pair or quad cable for a 0.8 mm diameter conductor.
Document History
IEC 60708-4:1981/AMD1:1983
January 1, 1983
Amendment 1 - Low-frequency cables with polyolefin insulation and moisture barrier polyolefin sheath. Part 4: Unit type, unfilled, moisture barrier polyethylene sheathed cables with copper conductors, solid insulation and integral suspension strand
Gives technical characteristics for high- and low-capacitance level pair or quad cable for a 0.8 mm diameter conductor.
January 1, 1981
Low-frequency cables with polyolefin insulation and moisture barrier polyolefin sheath. Part 4: Unit type, unfilled, moisture barrier polyethylene sheathed cables with copper conductors, solid insulation and integral suspension strand
Covers the requirements for unfilled polyethylene sheathed cables with copper conductors, solid insulation and integral suspension strand. See IEC 60771.