IEC - International Electrotechnical Commission - IEC 60708-4:1981

Low-frequency cables with polyolefin insulation and moisture barrier polyolefin sheath. Part 4: Unit type, unfilled, moisture barrier polyethylene sheathed cables with copper conductors, solid insulation and integral suspension strand

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1981
Status: withdrawn
Page Count: 9
ICS Code (Cables): 29.060.20
abstract:

Covers the requirements for unfilled polyethylene sheathed cables with copper conductors, solid insulation and integral suspension strand.

See IEC 60771.

Document History

January 1, 1983
Amendment 1 - Low-frequency cables with polyolefin insulation and moisture barrier polyolefin sheath. Part 4: Unit type, unfilled, moisture barrier polyethylene sheathed cables with copper conductors, solid insulation and integral suspension strand
Gives technical characteristics for high- and low-capacitance level pair or quad cable for a 0.8 mm diameter conductor.
IEC 60708-4:1981
January 1, 1981
Low-frequency cables with polyolefin insulation and moisture barrier polyolefin sheath. Part 4: Unit type, unfilled, moisture barrier polyethylene sheathed cables with copper conductors, solid insulation and integral suspension strand
Covers the requirements for unfilled polyethylene sheathed cables with copper conductors, solid insulation and integral suspension strand. See IEC 60771.
Advertisement