IEC - International Electrotechnical Commission - IEC 60466:1974/AMD1:1977

Amendment 1 - High-voltage insulation-enclosed switchgear and controlgear

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 November 1977
Status: revised
Page Count: 13
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

November 16, 1994
Amendment 1 - A.C. insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 38 kV
A description is not available for this item.
January 1, 1987
A.C. insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 38 kV
Specifies requirements for factory-assembled insulation enclosed switchgear and controlgear for alternating current of rated voltages above 1kV and up to and including 38 kV for indoor installation,...
December 1, 1979
Amendment 3 - High-voltage insulation-enclosed switchgear and controlgear
A description is not available for this item.
December 1, 1978
Amendment 2 - High-voltage insulation-enclosed switchgear and controlgear
A description is not available for this item.
IEC 60466:1974/AMD1:1977
November 1, 1977
Amendment 1 - High-voltage insulation-enclosed switchgear and controlgear
A description is not available for this item.
January 1, 1974
High-voltage insulation-enclosed switchgear and controlgear
Specifies requirements for factory-assembled insulation enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 38 kV for indoor installation,...
Advertisement