IEC - International Electrotechnical Commission - IEC 60466:1974
High-voltage insulation-enclosed switchgear and controlgear
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1974 |
| Status: | revised |
| Page Count: | 68 |
abstract:
Specifies requirements for factory-assembled insulation enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 38 kV for indoor... View More
Document History
November 16, 1994
Amendment 1 - A.C. insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 38 kV
A description is not available for this item.
January 1, 1987
A.C. insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 38 kV
Specifies requirements for factory-assembled insulation enclosed switchgear and controlgear for alternating current of rated voltages above 1kV and up to and including 38 kV for indoor installation,...
December 1, 1979
Amendment 3 - High-voltage insulation-enclosed switchgear and controlgear
A description is not available for this item.
December 1, 1978
Amendment 2 - High-voltage insulation-enclosed switchgear and controlgear
A description is not available for this item.
November 1, 1977
Amendment 1 - High-voltage insulation-enclosed switchgear and controlgear
A description is not available for this item.
IEC 60466:1974
January 1, 1974
High-voltage insulation-enclosed switchgear and controlgear
Specifies requirements for factory-assembled insulation enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 38 kV for indoor installation,...