IEC - International Electrotechnical Commission - IEC 60126:1961

IEC reference coupler for the measurement of hearing aids using earphones coupled to the ear by means of ear inserts

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1961
Status: revised
Page Count: 13
ICS Code (Electroacoustics): 17.140.50
abstract:

Describes a coupler for loading the earphone with a specified acoustic impedance when determining the physical performance characteristics, in the frequency range 200 Hz to 5 000 Hz, of... View More

Document History

January 1, 1973
IEC reference coupler for the measurement of hearing aids using earphones coupled to the ear by means of ear inserts
Describes a coupler for loading the earphone with a specified acoustic impedance when determining the physical performance characteristics, in the frequency range 200 Hz to 5 000 Hz, of...
Corrigendum 1 - IEC reference coupler for the measurement of hearing aids using earphones coupled to the ear by means of ear inserts
A description is not available for this item.
IEC 60126:1961
January 1, 1961
IEC reference coupler for the measurement of hearing aids using earphones coupled to the ear by means of ear inserts
Describes a coupler for loading the earphone with a specified acoustic impedance when determining the physical performance characteristics, in the frequency range 200 Hz to 5 000 Hz, of...
Advertisement