IEC - International Electrotechnical Commission - IEC 60129:1961

Alternating current (isolators) and earthing switches

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1961
Status: revised
Page Count: 64
ICS Code (Other switchgear and controlgear): 29.130.99
ICS Code (High voltage switchgear and controlgear): 29.130.10
abstract:

Applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor installation, for voltages above 1000 V and for service frequencies up to and including 60... View More

Document History

July 17, 1996
Amendment 2 - Alternating current disconnectors and earthing switches
A description is not available for this item.
December 18, 1992
Amendment 1 - Alternating current disconnectors and earthing switches
A description is not available for this item.
January 1, 1984
Alternating current disconnectors and earthing switches
Applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor installation, for voltages above 1000 V and for service frequencies up to and including 60 Hz. This...
January 1, 1975
Alternating current disconnectors (isolators) and earthing switches
A description is not available for this item.
January 1, 1963
Amendment 1 - Alternating current (isolators) and earthing switches
A description is not available for this item.
IEC 60129:1961
January 1, 1961
Alternating current (isolators) and earthing switches
Applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor installation, for voltages above 1000 V and for service frequencies up to and including 60 Hz. This...
Advertisement