IEC - International Electrotechnical Commission - IEC 60129:1975
Alternating current disconnectors (isolators) and earthing switches
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1975 |
| Status: | revised |
| Page Count: | 124 |
| ICS Code (Other switchgear and controlgear): | 29.130.99 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
July 17, 1996
Amendment 2 - Alternating current disconnectors and earthing switches
A description is not available for this item.
December 18, 1992
Amendment 1 - Alternating current disconnectors and earthing switches
A description is not available for this item.
January 1, 1984
Alternating current disconnectors and earthing switches
Applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor installation, for voltages above 1000 V and for service frequencies up to and including 60 Hz. This...
IEC 60129:1975
January 1, 1975
Alternating current disconnectors (isolators) and earthing switches
A description is not available for this item.
January 1, 1963
Amendment 1 - Alternating current (isolators) and earthing switches
A description is not available for this item.
January 1, 1961
Alternating current (isolators) and earthing switches
Applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor installation, for voltages above 1000 V and for service frequencies up to and including 60 Hz. This...