IEC - International Electrotechnical Commission - IEC 60747-5-2:1997+AMD1:2002 CSV

Discrete semiconductor devices and integrated circuits - Part 5-2: Optoelectronic devices - Essential ratings and characteristics

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 November 2009
Status: replaced
Page Count: 62
ICS Code (Optoelectronics. Laser equipment): 31.260
abstract:

IEC 60747-5-2:1997+A1:2002 gives the essential ratings and characteristics of the following categories or subcategories of optoelectronic devices which are not intended to be used in the... View More

Document History

IEC 60747-5-2:1997+AMD1:2002 CSV
November 25, 2009
Discrete semiconductor devices and integrated circuits - Part 5-2: Optoelectronic devices - Essential ratings and characteristics
IEC 60747-5-2:1997+A1:2002 gives the essential ratings and characteristics of the following categories or subcategories of optoelectronic devices which are not intended to be used in the field of...
Amendment 1 - Discrete semiconductor devices and integrated circuits - Part 5-2: Optoelectronic devices - Essential ratings and characteristics
A description is not available for this item.
September 10, 1997
Discrete semiconductor devices and integrated circuits - Part 5-2: Optoelectronic devices - Essential ratings and characteristics
Gives the essential ratings and characteristics of the following categories or subcategories of optoelectronic devices which are not intended to be used in the field of fibre optic systems or...
Advertisement