IEC - International Electrotechnical Commission - IEC 60747-5-2:1997
Discrete semiconductor devices and integrated circuits - Part 5-2: Optoelectronic devices - Essential ratings and characteristics
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 September 1997 |
| Status: | replaced |
| Page Count: | 51 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
abstract:
Gives the essential ratings and characteristics of the following categories or subcategories of optoelectronic devices which are not intended to be used in the field of fibre optic systems or... View More
Document History
November 25, 2009
Discrete semiconductor devices and integrated circuits - Part 5-2: Optoelectronic devices - Essential ratings and characteristics
IEC 60747-5-2:1997+A1:2002 gives the essential ratings and characteristics of the following categories or subcategories of optoelectronic devices which are not intended to be used in the field of...
March 25, 2002
Amendment 1 - Discrete semiconductor devices and integrated circuits - Part 5-2: Optoelectronic devices - Essential ratings and characteristics
A description is not available for this item.
IEC 60747-5-2:1997
September 10, 1997
Discrete semiconductor devices and integrated circuits - Part 5-2: Optoelectronic devices - Essential ratings and characteristics
Gives the essential ratings and characteristics of the following categories or subcategories of optoelectronic devices which are not intended to be used in the field of fibre optic systems or...