IEC - International Electrotechnical Commission - ISO/IEC 9834-8:2008
Information technology -- Open Systems Interconnection -- Procedures for the operation of OSI Registration Authorities: Generation and registration of Universally Unique Identifiers (UUIDs) and their use as ASN.1 Object Identifier components
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 December 2008 |
| Status: | revised |
| Page Count: | 26 |
| ICS Code (Open systems interconnection in general): | 35.100.01 |
abstract:
ISO/IEC 9834-8:2008 specifies the format and generation rules that enable users to produce128-bit identifiers that are either guaranteed to be globally unique, or are globally unique with a high... View More
Document History
August 13, 2014
Information technology -- Procedures for the operation of object identifier registration authorities -- Part 8: Generation of universally unique identifiers (UUIDs) and their use in object identifiers
ISO/IEC 9834-8:2014 specifies procedures for the generation of universally unique identifiers (UUIDs) and for their use in the international object identifier tree under the joint UUID arc.
ISO/IEC 9834-8:2008
December 15, 2008
Information technology -- Open Systems Interconnection -- Procedures for the operation of OSI Registration Authorities: Generation and registration of Universally Unique Identifiers (UUIDs) and their use as ASN.1 Object Identifier components
ISO/IEC 9834-8:2008 specifies the format and generation rules that enable users to produce128-bit identifiers that are either guaranteed to be globally unique, or are globally unique with a high...
August 5, 2005
Information technology -- Open Systems Interconnection -- Procedures for the operation of OSI Registration Authorities: Generation and registration of Universally Unique Identifiers (UUIDs) and their use as ASN.1 Object Identifier components
ISO/IEC 9834-8:2005 specifies the format and generation rules that enable users to produce 128-bit identifiers that are either guaranteed or have a high probability of being globally unique.
The...