IEC - International Electrotechnical Commission - ISO/IEC 9834-8:2005
Information technology -- Open Systems Interconnection -- Procedures for the operation of OSI Registration Authorities: Generation and registration of Universally Unique Identifiers (UUIDs) and their use as ASN.1 Object Identifier components
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 August 2005 |
| Status: | revised |
| Page Count: | 24 |
| ICS Code (Open systems interconnection in general): | 35.100.01 |
abstract:
ISO/IEC 9834-8:2005 specifies the format and generation rules that enable users to produce 128-bit identifiers that are either guaranteed or have a high probability of being globally... View More
Document History
August 13, 2014
Information technology -- Procedures for the operation of object identifier registration authorities -- Part 8: Generation of universally unique identifiers (UUIDs) and their use in object identifiers
ISO/IEC 9834-8:2014 specifies procedures for the generation of universally unique identifiers (UUIDs) and for their use in the international object identifier tree under the joint UUID arc.
December 15, 2008
Information technology -- Open Systems Interconnection -- Procedures for the operation of OSI Registration Authorities: Generation and registration of Universally Unique Identifiers (UUIDs) and their use as ASN.1 Object Identifier components
ISO/IEC 9834-8:2008 specifies the format and generation rules that enable users to produce128-bit identifiers that are either guaranteed to be globally unique, or are globally unique with a high...
ISO/IEC 9834-8:2005
August 5, 2005
Information technology -- Open Systems Interconnection -- Procedures for the operation of OSI Registration Authorities: Generation and registration of Universally Unique Identifiers (UUIDs) and their use as ASN.1 Object Identifier components
ISO/IEC 9834-8:2005 specifies the format and generation rules that enable users to produce 128-bit identifiers that are either guaranteed or have a high probability of being globally unique.
The...