IEC - International Electrotechnical Commission - IEC 62106:2009

Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 July 2009
Status: revised
Page Count: 155
ICS Code (Receiving and transmitting equipment): 33.060.20
ICS Code (Television and radio broadcasting): 33.170
ICS Code (IT applications in other fields): 35.240.99
abstract:

IEC 62106:2009(E) describes the Radio Data System, RDS, intended for application to VHF/FM sound broadcasts in the range 87,5 MHz to 108,0 MHz which may carry either stereophonic (pilot-tone... View More

Document History

March 30, 2015
Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz
IEC 62106:2015(E) describes the Radio Data System, RDS, intended for application to VHF/FM sound broadcasts in the range 87,5 MHz to 108,0 MHz which may carry either stereophonic (pilot-tone system)...
Corrigendum 1 - Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz
A description is not available for this item.
IEC 62106:2009
July 30, 2009
Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz
IEC 62106:2009(E) describes the Radio Data System, RDS, intended for application to VHF/FM sound broadcasts in the range 87,5 MHz to 108,0 MHz which may carry either stereophonic (pilot-tone system)...
January 27, 2000
Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 to 108,0 MHz
The Radio Data System (RDS) applies to VHF/FM sound broadcasts, which may carry stereophonic or monophonic programmes. RDS improves functionality of receivers by implementing features such as...
Advertisement