IEC - International Electrotechnical Commission - IEC 62106:2015
Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 March 2015 |
| Status: | replaced |
| Page Count: | 169 |
| ICS Code (Video systems): | 33.160.40 |
abstract:
IEC 62106:2015(E) describes the Radio Data System, RDS, intended for application to VHF/FM sound broadcasts in the range 87,5 MHz to 108,0 MHz which may carry either stereophonic (pilot-tone... View More
Document History
IEC 62106:2015
March 30, 2015
Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz
IEC 62106:2015(E) describes the Radio Data System, RDS, intended for application to VHF/FM sound broadcasts in the range 87,5 MHz to 108,0 MHz which may carry either stereophonic (pilot-tone system)...
May 19, 2010
Corrigendum 1 - Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz
A description is not available for this item.
July 30, 2009
Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz
IEC 62106:2009(E) describes the Radio Data System, RDS, intended for application to VHF/FM sound broadcasts in the range 87,5 MHz to 108,0 MHz which may carry either stereophonic (pilot-tone system)...
January 27, 2000
Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 to 108,0 MHz
The Radio Data System (RDS) applies to VHF/FM sound broadcasts, which may carry stereophonic or monophonic programmes. RDS improves functionality of receivers by implementing features such as...