IEC - International Electrotechnical Commission - IEC 62505-2:2009
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with Un above 1 kV
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 March 2009 |
| Status: | revised |
| Page Count: | 25 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
abstract:
IEC 62505-2:2009 is applicable to single-phase a.c. one-pole disconnectors, earthing switches and switches (switch-disconnector
Document History
February 3, 2016
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 2: Disconnectors, earthing switches and switches with nominal voltage above 1 kV
IEC 62505-2:2016 is applicable to single-pole, two-pole and three-pole alternating current (AC) disconnectors, earthing switches and switches which are designed for indoor or outdoor fixed...
IEC 62505-2:2009
March 10, 2009
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with Un above 1 kV
IEC 62505-2:2009 is applicable to single-phase a.c. one-pole disconnectors, earthing switches and switches (switch-disconnectors and general purpose switches) designed for indoor or outdoor fixed...