IEC - International Electrotechnical Commission - IEC 62505-2:2016

Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 2: Disconnectors, earthing switches and switches with nominal voltage above 1 kV

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 February 2016
Status: published
Page Count: 32
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

IEC 62505-2:2016 is applicable to single-pole, two-pole and three-pole alternating current (AC) disconnectors, earthing switches and switches which are designed for indoor or outdoor fixed... View More

Document History

IEC 62505-2:2016
February 3, 2016
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 2: Disconnectors, earthing switches and switches with nominal voltage above 1 kV
IEC 62505-2:2016 is applicable to single-pole, two-pole and three-pole alternating current (AC) disconnectors, earthing switches and switches which are designed for indoor or outdoor fixed...
March 10, 2009
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with Un above 1 kV
IEC 62505-2:2009 is applicable to single-phase a.c. one-pole disconnectors, earthing switches and switches (switch-disconnectors and general purpose switches) designed for indoor or outdoor fixed...
Advertisement