IEC - International Electrotechnical Commission - ISO 81060-2:2009

Non-invasive sphygmomanometers - Part 2: Clinical validation of automated measurement type

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 May 2009
Status: revised
Page Count: 35
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
abstract:

ISO 81060-2:2009 is applicable to all sphygmomanometers that sense or display pulsations, flow or sounds for the estimation, display or recording of blood pressure. These sphygmomanometers need... View More

Document History

January 8, 2020
Amendment 1 - Non-invasive sphygmomanometers - Part 2: Clinical investigation of intermittent automated measurement type
A description is not available for this item.
November 21, 2018
Non-invasive sphygmomanometers - Part 2: Clinical investigation of intermittent automated measurement type
ISO 81060-2:2018 This document specifies the requirements and methods for the clinical investigation of me equipment used for the intermittent non-invasive automated estimation of the arterial blood...
April 18, 2013
Non-invasive sphygmomanometers -- Part 2: Clinical investigation of automated measurement type
ISO 81060-2:2013 specifies the requirements and methods for the clinical investigation of me equipment used for the intermittent non-invasive automated estimation of the arterial blood pressure by...
ISO 81060-2:2009
May 8, 2009
Non-invasive sphygmomanometers - Part 2: Clinical validation of automated measurement type
ISO 81060-2:2009 is applicable to all sphygmomanometers that sense or display pulsations, flow or sounds for the estimation, display or recording of blood pressure. These sphygmomanometers need not...
Advertisement