IEC - International Electrotechnical Commission - ISO/IEC 29341-4-13:2008
Information technology - UPnP Device Architecture - Part 4-13: Audio Video Device Control Protocol - Level 2 - Rendering Control Service
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 November 2008 |
| Status: | revised |
| Page Count: | 71 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
ISO/IEC 29341-4-13:2008(E) provides control points with the ability to query and/or adjust any rendering attribute that the device supports, such as control characteristics (e.g. brightness and... View More
Document History
September 14, 2011
Information technology - UPnP device architecture - Part 4-13: Audio Video Device Control Protocol - Level 2 - Rendering Control Service
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-4-13:2011 The RenderingControl service is...
ISO/IEC 29341-4-13:2008
November 18, 2008
Information technology - UPnP Device Architecture - Part 4-13: Audio Video Device Control Protocol - Level 2 - Rendering Control Service
ISO/IEC 29341-4-13:2008(E) provides control points with the ability to query and/or adjust any rendering attribute that the device supports, such as control characteristics (e.g. brightness and...