IEC - International Electrotechnical Commission - ISO/IEC 29341-4-13:2011

Information technology - UPnP device architecture - Part 4-13: Audio Video Device Control Protocol - Level 2 - Rendering Control Service

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 September 2011
Status: published
Page Count: 68
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-4-13:2011 The RenderingControl... View More

Document History

ISO/IEC 29341-4-13:2011
September 14, 2011
Information technology - UPnP device architecture - Part 4-13: Audio Video Device Control Protocol - Level 2 - Rendering Control Service
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-4-13:2011 The RenderingControl service is...
November 18, 2008
Information technology - UPnP Device Architecture - Part 4-13: Audio Video Device Control Protocol - Level 2 - Rendering Control Service
ISO/IEC 29341-4-13:2008(E) provides control points with the ability to query and/or adjust any rendering attribute that the device supports, such as control characteristics (e.g. brightness and...
Advertisement