IEC - International Electrotechnical Commission - IEC 60794-3-20:2009
Optical fibre cables - Part 3-20: Outdoor cables - Family specification for self-supporting aerial telecommunication cables
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 January 2009 |
| Status: | revised |
| Page Count: | 22 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-3-20:2009 covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are applicable to... View More
Document History
September 15, 2016
Optical fibre cables - Part 3-20: Outdoor cables - Family specification for self-supporting aerial telecommunication cables
IEC 60794-3-20:2016 covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are applicable to cables...
IEC 60794-3-20:2009
January 12, 2009
Optical fibre cables - Part 3-20: Outdoor cables - Family specification for self-supporting aerial telecommunication cables
IEC 60794-3-20:2009 covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are applicable to cables...
March 5, 2002
Optical fibre cables - Part 3-20: Outdoor cables - Family specification for optical self-supporting aerial telecommunication cables
Describes a family specification that covers optical self-supporting aerial telecommunication cables. Sectional requirements of IEC 60794-3 are applicable.