IEC - International Electrotechnical Commission - IEC 60794-3-20:2016

Optical fibre cables - Part 3-20: Outdoor cables - Family specification for self-supporting aerial telecommunication cables

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 September 2016
Status: published
Page Count: 29
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60794-3-20:2016 covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are applicable to... View More

Document History

IEC 60794-3-20:2016
September 15, 2016
Optical fibre cables - Part 3-20: Outdoor cables - Family specification for self-supporting aerial telecommunication cables
IEC 60794-3-20:2016 covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are applicable to cables...
January 12, 2009
Optical fibre cables - Part 3-20: Outdoor cables - Family specification for self-supporting aerial telecommunication cables
IEC 60794-3-20:2009 covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are applicable to cables...
March 5, 2002
Optical fibre cables - Part 3-20: Outdoor cables - Family specification for optical self-supporting aerial telecommunication cables
Describes a family specification that covers optical self-supporting aerial telecommunication cables. Sectional requirements of IEC 60794-3 are applicable.
Advertisement