IEC - International Electrotechnical Commission - IEC 61340-3-2:2002

Electrostatics - Part 3-2: Methods for simulation of electrostatic effects - Machine model (MM) - Component testing

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 March 2002
Status: revised
Page Count: 17
ICS Code (Other standards related to electricity and magnetism): 17.220.99
ICS Code (Electrical engineering in general): 29.020
abstract:

Describes the discharge current waveforms used to define the MM and the basic equipment requirements used to develop these waveforms. Test parameters are defined for testing and classifying the... View More

Document History

December 13, 2006
Electrostatics - Part 3-2: Methods for simulation of electrostatic effects - Machine model (MM) electrostatic discharge test waveforms
Describes the discharge current waveforms used to simulate machine model (MM) electrostatic discharges (ESD) and the basic requirements for equipment used to develop and verify these waveforms. This...
IEC 61340-3-2:2002
March 25, 2002
Electrostatics - Part 3-2: Methods for simulation of electrostatic effects - Machine model (MM) - Component testing
Describes the discharge current waveforms used to define the MM and the basic equipment requirements used to develop these waveforms. Test parameters are defined for testing and classifying the...
Advertisement