IEC - International Electrotechnical Commission - IEC 61340-3-2:2006
Electrostatics - Part 3-2: Methods for simulation of electrostatic effects - Machine model (MM) electrostatic discharge test waveforms
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 December 2006 |
| Status: | withdrawn |
| Page Count: | 19 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Electrical engineering in general): | 29.020 |
abstract:
Describes the discharge current waveforms used to simulate machine model (MM) electrostatic discharges (ESD) and the basic requirements for equipment used to develop and verify these waveforms.... View More
Document History
IEC 61340-3-2:2006
December 13, 2006
Electrostatics - Part 3-2: Methods for simulation of electrostatic effects - Machine model (MM) electrostatic discharge test waveforms
Describes the discharge current waveforms used to simulate machine model (MM) electrostatic discharges (ESD) and the basic requirements for equipment used to develop and verify these waveforms. This...
March 25, 2002
Electrostatics - Part 3-2: Methods for simulation of electrostatic effects - Machine model (MM) - Component testing
Describes the discharge current waveforms used to define the MM and the basic equipment requirements used to develop these waveforms. Test parameters are defined for testing and classifying the...