IEC - International Electrotechnical Commission - IEC 61754-4:1997/AMD2:2001

Amendment 2 - Fibre optic connector interfaces - Part 4: Type SC connector family

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 February 2001
Status: revised
Page Count: 37
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

February 28, 2022
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 4: Type SC connector family
IEC 61754-4:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 28, 2022
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 4: Type SC connector family
IEC 61754-4:2022 is available as IEC 61754-4:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
January 30, 2014
Corrigendum 1 - Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 4: Type SC connector family
A description is not available for this item.
July 17, 2013
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 4: Type SC connector family
IEC 61754-4:2013 defines the standard interface dimensions for type SC family of connectors. This second edition cancels and replaces the first edition published in 1997 and constitutes a technical...
Fibre optic connector interfaces - Part 4: Type SC connector family
Defines the standard interface dimensions for type SC family of connectors which is characterized by a 2,5 mm nominal ferrule diameter and includes a push-pull coupling mechanism which is spring...
IEC 61754-4:1997/AMD2:2001
February 27, 2001
Amendment 2 - Fibre optic connector interfaces - Part 4: Type SC connector family
A description is not available for this item.
Fibre optic connector interfaces - Part 4: Type SC connector family
Defines the standard interface dimensions for type SC family of connectors which is characterized by a 2,5 mm nominal ferrule diameter and includes a push-pull coupling mechanism which is spring...
Amendment 1 - Fibre optic connector interfaces - Part 4: Type SC connector family
A description is not available for this item.
February 7, 1997
Fibre optic connector interfaces - Part 4: Type SC connector family
Defines the standard interface dimensions for type SC family of connectors which is characterized by a 2,5 mm nominal ferrule diameter and includes a push-pull coupling mechanism which is spring...
Advertisement