IEC - International Electrotechnical Commission - IEC 61754-4:2013

Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 4: Type SC connector family

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 July 2013
Status: revised
Page Count: 38
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61754-4:2013 defines the standard interface dimensions for type SC family of connectors. This second edition cancels and replaces the first edition published in 1997 and constitutes a... View More

Document History

February 28, 2022
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 4: Type SC connector family
IEC 61754-4:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 28, 2022
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 4: Type SC connector family
IEC 61754-4:2022 is available as IEC 61754-4:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
January 30, 2014
Corrigendum 1 - Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 4: Type SC connector family
A description is not available for this item.
IEC 61754-4:2013
July 17, 2013
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 4: Type SC connector family
IEC 61754-4:2013 defines the standard interface dimensions for type SC family of connectors. This second edition cancels and replaces the first edition published in 1997 and constitutes a technical...
Fibre optic connector interfaces - Part 4: Type SC connector family
Defines the standard interface dimensions for type SC family of connectors which is characterized by a 2,5 mm nominal ferrule diameter and includes a push-pull coupling mechanism which is spring...
February 27, 2001
Amendment 2 - Fibre optic connector interfaces - Part 4: Type SC connector family
A description is not available for this item.
Fibre optic connector interfaces - Part 4: Type SC connector family
Defines the standard interface dimensions for type SC family of connectors which is characterized by a 2,5 mm nominal ferrule diameter and includes a push-pull coupling mechanism which is spring...
Amendment 1 - Fibre optic connector interfaces - Part 4: Type SC connector family
A description is not available for this item.
February 7, 1997
Fibre optic connector interfaces - Part 4: Type SC connector family
Defines the standard interface dimensions for type SC family of connectors which is characterized by a 2,5 mm nominal ferrule diameter and includes a push-pull coupling mechanism which is spring...
Advertisement