IEC - International Electrotechnical Commission - IEC 62077:2001

Fibre optic circulators - Generic specification

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 March 2001
Status: revised
Page Count: 53
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

Applies to fibre optic circulators, which are: - non-reciprocal optical devices - passive components - have three or more ports for directionally transmitting optical power. This standard... View More

Document History

August 10, 2022
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
IEC 62077:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 10, 2022
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
IEC 62077:2022 is available as IEC 62077:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
November 4, 2015
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
IEC 62077:2015 applies to circulators used in the field of fibre optics bearing all of the following features: - they are non-reciprocal optical devices, in which each port is either an optical fibre...
February 18, 2010
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
IEC 62077:2010 applies to circulators used in the field of fibre optics bearing all of the following features: - they are non-reciprocal optical devices, in which each port is either an optical fibre...
IEC 62077:2001
March 30, 2001
Fibre optic circulators - Generic specification
Applies to fibre optic circulators, which are: - non-reciprocal optical devices - passive components - have three or more ports for directionally transmitting optical power. This standard establishes...
Advertisement