IEC - International Electrotechnical Commission - IEC 60384-10:1989/AMD2:2000
Amendment 2 - Fixed capacitors for use in electronic equipment - Part 10: Sectional specification: Fixed multilayer ceramic chip capacitors
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 September 2000 |
| Status: | replaced |
| Page Count: | 8 |
| ICS Code (Ceramic and mica capacitors): | 31.060.20 |
Document History
IEC 60384-10:1989/AMD2:2000
September 14, 2000
Amendment 2 - Fixed capacitors for use in electronic equipment - Part 10: Sectional specification: Fixed multilayer ceramic chip capacitors
A description is not available for this item.
March 31, 1993
Amendment 1 - Fixed capacitors for use in electronic equipment. Part 10: Sectional specification: Fixed multilayer ceramic chip capacitors
A description is not available for this item.
April 15, 1989
Fixed capacitors for use in electronic equipment. Part 10: Sectional specification: Fixed multilayer ceramic chip capacitors
Applicable to fixed unencapsulated multilayer chip capacitors of ceramic dielectric, Class 1 and Class 2, with a rated voltage normally not exceeding 200 V, for use in electronic equipment. These...
January 1, 1979
Fixed capacitors for use in electronic equipment - Part 10: Sectional specification: Fixed multilayer ceramic chip capacitors - Selection of methods of test and general requirements
This publication also bears a QC number. This number, QC 301900, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applicable to fixed unencapsulated...