IEC - International Electrotechnical Commission - IEC 60384-10:1989

Fixed capacitors for use in electronic equipment. Part 10: Sectional specification: Fixed multilayer ceramic chip capacitors

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 April 1989
Status: replaced
Page Count: 87
ICS Code (Ceramic and mica capacitors): 31.060.20
abstract:

Applicable to fixed unencapsulated multilayer chip capacitors of ceramic dielectric, Class 1 and Class 2, with a rated voltage normally not exceeding 200 V, for use in electronic equipment.... View More

Document History

September 14, 2000
Amendment 2 - Fixed capacitors for use in electronic equipment - Part 10: Sectional specification: Fixed multilayer ceramic chip capacitors
A description is not available for this item.
Amendment 1 - Fixed capacitors for use in electronic equipment. Part 10: Sectional specification: Fixed multilayer ceramic chip capacitors
A description is not available for this item.
IEC 60384-10:1989
April 15, 1989
Fixed capacitors for use in electronic equipment. Part 10: Sectional specification: Fixed multilayer ceramic chip capacitors
Applicable to fixed unencapsulated multilayer chip capacitors of ceramic dielectric, Class 1 and Class 2, with a rated voltage normally not exceeding 200 V, for use in electronic equipment. These...
January 1, 1979
Fixed capacitors for use in electronic equipment - Part 10: Sectional specification: Fixed multilayer ceramic chip capacitors - Selection of methods of test and general requirements
This publication also bears a QC number. This number, QC 301900, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applicable to fixed unencapsulated...
Advertisement