IEC - International Electrotechnical Commission - IEC 61191-2:1998
Printed board assemblies - Part 2: Sectional specification - Requirements for surface mount soldered assemblies
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 August 1998 |
| Status: | revised |
| Page Count: | 49 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
abstract:
Prescribes the requirements for surface mounted solder connections. The requirements pertain to those assemblies that are totally surface mounted or to the surface mounted portions of those... View More
Document History
September 16, 2019
Corrigendum 1 - Printed board assemblies - Part 2: Sectional specification - Requirements for surface mount soldered assemblies
A description is not available for this item.
May 23, 2017
Printed board assemblies - Part 2: Sectional specification - Requirements for surface mount soldered assemblies
IEC 61191-2:2017 gives the requirements for surface mount solder connections. The requirements pertain to those assemblies that are totally surface mounted or to the surface mounted portions of those...
June 5, 2013
Printed board assemblies - Part 2: Sectional specification - Requirements for surface mount soldered assemblies
IEC 61191-2:2013 gives the requirements for surface mount solder connections. The requirements pertain to those assemblies that are totally surface mounted or to the surface mounted portions of those...
IEC 61191-2:1998
August 28, 1998
Printed board assemblies - Part 2: Sectional specification - Requirements for surface mount soldered assemblies
Prescribes the requirements for surface mounted solder connections. The requirements pertain to those assemblies that are totally surface mounted or to the surface mounted portions of those...