IEC - International Electrotechnical Commission - IEC 61191-2:2013

Printed board assemblies - Part 2: Sectional specification - Requirements for surface mount soldered assemblies

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 June 2013
Status: revised
Page Count: 53
ICS Code (Electronic component assemblies): 31.190
ICS Code (Mechanical structures for electronic equipment): 31.240
abstract:

IEC 61191-2:2013 gives the requirements for surface mount solder connections. The requirements pertain to those assemblies that are totally surface mounted or to the surface mounted portions of... View More

Document History

September 16, 2019
Corrigendum 1 - Printed board assemblies - Part 2: Sectional specification - Requirements for surface mount soldered assemblies
A description is not available for this item.
May 23, 2017
Printed board assemblies - Part 2: Sectional specification - Requirements for surface mount soldered assemblies
IEC 61191-2:2017 gives the requirements for surface mount solder connections. The requirements pertain to those assemblies that are totally surface mounted or to the surface mounted portions of those...
IEC 61191-2:2013
June 5, 2013
Printed board assemblies - Part 2: Sectional specification - Requirements for surface mount soldered assemblies
IEC 61191-2:2013 gives the requirements for surface mount solder connections. The requirements pertain to those assemblies that are totally surface mounted or to the surface mounted portions of those...
August 28, 1998
Printed board assemblies - Part 2: Sectional specification - Requirements for surface mount soldered assemblies
Prescribes the requirements for surface mounted solder connections. The requirements pertain to those assemblies that are totally surface mounted or to the surface mounted portions of those...
Advertisement