IEC - International Electrotechnical Commission - IEC 60939-2:1988/AMD1:1996
Amendment 1 - Complete filter units for radio interference suppression. Part 2: Sectional specification. Selection of methods of test and general requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 June 1996 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Electric filters): | 31.160 |
Document History
August 17, 2023
Amendment 1 - Passive filter units for electromagnetic interference suppression - Part 2: Sectional specification - Passive filter units for which safety tests are appropriate - Test methods and general requirements
A description is not available for this item.
August 17, 2023
Passive filter units for electromagnetic interference suppression - Part 2: Sectional specification - Passive filter units for which safety tests are appropriate - Test methods and general requirements
IEC 60939-2:2005+AMD1:2023 applies to passive filter units for electromagnetic interference suppression which fall within the scope of the Generic Specification IEC 60939-1. The scope of this...
November 9, 2005
Corrigendum 1 - Passive filter units for electromagnetic interference suppression - Part 2: Sectional specification: Passive filter units for which safety tests are appropriate - Test methods and general requirements
A description is not available for this item.
February 10, 2005
Passive filter units for electromagnetic interference suppression - Part 2: Sectional specification - Passive filter units for which safety tests are appropriate - Test methods and general requirements
IEC 60939-2:2005 applies to passive filter units for electromagnetic interference suppression which fall within the scope of the Generic Specification IEC 60939-1. The scope of this Sectional...
IEC 60939-2:1988/AMD1:1996
June 11, 1996
Amendment 1 - Complete filter units for radio interference suppression. Part 2: Sectional specification. Selection of methods of test and general requirements
A description is not available for this item.
June 15, 1988
Complete filter units for radio interference suppression. Part 2: Sectional specification. Selection of methods of test and general requirements
Applicable to complete filter units for radio interference suppression which fall within the scope of the generic specification. The object of this standard is to prescribe standard requirements for...