IEC - International Electrotechnical Commission - IEC 60939-2:1988

Complete filter units for radio interference suppression. Part 2: Sectional specification. Selection of methods of test and general requirements

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 June 1988
Status: revised
Page Count: 58
ICS Code (Electric filters): 31.160
abstract:

Applicable to complete filter units for radio interference suppression which fall within the scope of the generic specification. The object of this standard is to prescribe standard requirements... View More

Document History

August 17, 2023
Amendment 1 - Passive filter units for electromagnetic interference suppression - Part 2: Sectional specification - Passive filter units for which safety tests are appropriate - Test methods and general requirements
A description is not available for this item.
Passive filter units for electromagnetic interference suppression - Part 2: Sectional specification - Passive filter units for which safety tests are appropriate - Test methods and general requirements
IEC 60939-2:2005+AMD1:2023 applies to passive filter units for electromagnetic interference suppression which fall within the scope of the Generic Specification IEC 60939-1. The scope of this...
November 9, 2005
Corrigendum 1 - Passive filter units for electromagnetic interference suppression - Part 2: Sectional specification: Passive filter units for which safety tests are appropriate - Test methods and general requirements
A description is not available for this item.
February 10, 2005
Passive filter units for electromagnetic interference suppression - Part 2: Sectional specification - Passive filter units for which safety tests are appropriate - Test methods and general requirements
IEC 60939-2:2005 applies to passive filter units for electromagnetic interference suppression which fall within the scope of the Generic Specification IEC 60939-1. The scope of this Sectional...
Amendment 1 - Complete filter units for radio interference suppression. Part 2: Sectional specification. Selection of methods of test and general requirements
A description is not available for this item.
IEC 60939-2:1988
June 15, 1988
Complete filter units for radio interference suppression. Part 2: Sectional specification. Selection of methods of test and general requirements
Applicable to complete filter units for radio interference suppression which fall within the scope of the generic specification. The object of this standard is to prescribe standard requirements for...
Advertisement