IEC - International Electrotechnical Commission - IEC 60747-8:1984/AMD2:1993

Amendment 2 - Semiconductor devices - Discrete devices - Part 8: Field-effect transistors

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 December 1993
Status: revised
Page Count: 23
ICS Code (Transistors): 31.080.30

Document History

Amendment 1 - Semiconductor devices - Discrete devices - Part 8: Field-effect transistors
A description is not available for this item.
Semiconductor devices - Discrete devices - Part 8: Field-effect transistors
IEC 60747-8:2010+A1:2021 gives standards for the following categories of field-effect transistors: - type A: junction-gate type; - type B: insulated-gate depletion (normally on) type; - type C:...
December 15, 2010
Semiconductor devices - Discrete devices - Part 8: Field-effect transistors
IEC 60747-8:2010 gives standards for the following categories of field-effect transistors: - type A: junction-gate type; - type B: insulated-gate depletion (normally on) type; - type C:...
December 21, 2000
S emiconductor devices - Part 8: Field-effect transistors
Gives standards for the following categories of field-effect transistors : -Type A: junction-gate type; -Type B: insulated-gate depletion type; -Type C: insulated-gate enhancement type.
IEC 60747-8:1984/AMD2:1993
December 17, 1993
Amendment 2 - Semiconductor devices - Discrete devices - Part 8: Field-effect transistors
A description is not available for this item.
Amendment 1 - Semiconductor devices - Discrete devices - Part 8: Field-effect transistors
Deals with power MOSFETs.
November 30, 1984
Semiconductor devices - Discrete devices - Part 8: Field-effect transistors
Gives standards for the following categories of field-effect transistors : -Type A: junction-gate type; -Type B: insulated-gate depletion type; -Type C: insulated-gate enhancement type.
Advertisement