IEC - International Electrotechnical Commission - IEC 60745-2-9:1984

Safety of hand-held motor-operated electric tools. Part 2: Particular requirements for tappers

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1984
Status: revised
Page Count: 15
ICS Code (Electric tools): 25.140.20

Document History

Hand-held motor-operated electric tools - Safety - Part 2-9: Particular requirements for tappers
Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding...
February 27, 2008
Amendment 1 - Hand-held motor-operated electric tools - Safety - Part 2-9: Particular requirements for tappers
A description is not available for this item.
January 22, 2003
Hand-held motor-operated electric tools - Safety - Part 2-9: Particular requirements for tappers
Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding...
IEC 60745-2-9:1984
January 1, 1984
Safety of hand-held motor-operated electric tools. Part 2: Particular requirements for tappers
A description is not available for this item.
Advertisement