IEC - International Electrotechnical Commission - IEC 60745-2-9:2003
Hand-held motor-operated electric tools - Safety - Part 2-9: Particular requirements for tappers
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 January 2003 |
| Status: | published |
| Page Count: | 8 |
| ICS Code (Electric tools): | 25.140.20 |
abstract:
Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding... View More
Document History
June 25, 2008
Hand-held motor-operated electric tools - Safety - Part 2-9: Particular requirements for tappers
Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding...
February 27, 2008
Amendment 1 - Hand-held motor-operated electric tools - Safety - Part 2-9: Particular requirements for tappers
A description is not available for this item.
IEC 60745-2-9:2003
January 22, 2003
Hand-held motor-operated electric tools - Safety - Part 2-9: Particular requirements for tappers
Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding...
January 1, 1984
Safety of hand-held motor-operated electric tools. Part 2: Particular requirements for tappers
A description is not available for this item.