IEC - International Electrotechnical Commission - ISO/IEC 23006-2:2011
Information technology -- MPEG extensible middleware (MXM) -- Part 2: MXM API
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 June 2011 |
| Status: | revised |
| Page Count: | 26 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
abstract:
ISO/IEC 23006-2:2011 specifies a set of Application Programming Interfaces (APIs) so that MXM Applications executing on an MXM Device can access the standard multimedia technologies contained in... View More
Document History
December 5, 2016
Information technology - Multimedia service platform technologies - Part 2: MPEG extensible middleware (MXM) API
ISO/IEC 23006-2:2016 specifies a set of Application Programming Interfaces (called for short MXM APIs) so that MPEG-M Applications running on an MPEG-M Device can access the standard multimedia...
September 11, 2013
Information technology - Multimedia service platform technologies -- Part 2: MPEG extensible middleware (MXM) API
ISO/IEC 23006-2:2013 specifies a set of Application Programming Interfaces (called for short MXM APIs) so that MPEG-M Applications running on an MPEG-M Device can access the standard multimedia...
ISO/IEC 23006-2:2011
June 17, 2011
Information technology -- MPEG extensible middleware (MXM) -- Part 2: MXM API
ISO/IEC 23006-2:2011 specifies a set of Application Programming Interfaces (APIs) so that MXM Applications executing on an MXM Device can access the standard multimedia technologies contained in its...