IEC - International Electrotechnical Commission - ISO/IEC 23006-2:2016
Information technology - Multimedia service platform technologies - Part 2: MPEG extensible middleware (MXM) API
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 December 2016 |
| Status: | published |
| Page Count: | 40 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
abstract:
ISO/IEC 23006-2:2016 specifies a set of Application Programming Interfaces (called for short MXM APIs) so that MPEG-M Applications running on an MPEG-M Device can access the standard multimedia... View More
Document History
ISO/IEC 23006-2:2016
December 5, 2016
Information technology - Multimedia service platform technologies - Part 2: MPEG extensible middleware (MXM) API
ISO/IEC 23006-2:2016 specifies a set of Application Programming Interfaces (called for short MXM APIs) so that MPEG-M Applications running on an MPEG-M Device can access the standard multimedia...
September 11, 2013
Information technology - Multimedia service platform technologies -- Part 2: MPEG extensible middleware (MXM) API
ISO/IEC 23006-2:2013 specifies a set of Application Programming Interfaces (called for short MXM APIs) so that MPEG-M Applications running on an MPEG-M Device can access the standard multimedia...
June 17, 2011
Information technology -- MPEG extensible middleware (MXM) -- Part 2: MXM API
ISO/IEC 23006-2:2011 specifies a set of Application Programming Interfaces (APIs) so that MXM Applications executing on an MXM Device can access the standard multimedia technologies contained in its...