IEC - International Electrotechnical Commission - IEC 61937-10:2011

Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 10: Non-linear PCM bitstreams according to the MPEG-4 audio lossless coding (ALS) format

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 April 2011
Status: revised
Page Count: 30
ICS Code (Audio systems): 33.160.30
ICS Code (IT applications in other fields): 35.240.99
abstract:

IEC 61937-10:2011 specifies the method for IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-4 audio lossless coding (ALS) format.

Document History

July 28, 2017
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 10: Non-linear PCM bitstreams according to the MPEG-4 audio lossless coding (ALS) format
IEC 61937-10:2017(E) specifies the method for IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-4 audio lossless coding (ALS) format. This second edition cancels and...
IEC 61937-10:2011
April 20, 2011
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 10: Non-linear PCM bitstreams according to the MPEG-4 audio lossless coding (ALS) format
IEC 61937-10:2011 specifies the method for IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-4 audio lossless coding (ALS) format.
Advertisement