IEC - International Electrotechnical Commission - IEC 61937-10:2017
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 10: Non-linear PCM bitstreams according to the MPEG-4 audio lossless coding (ALS) format
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 July 2017 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (IT applications in other fields): | 35.240.99 |
abstract:
IEC 61937-10:2017(E) specifies the method for IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-4 audio lossless coding (ALS) format.
This second edition... View More
Document History
IEC 61937-10:2017
July 28, 2017
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 10: Non-linear PCM bitstreams according to the MPEG-4 audio lossless coding (ALS) format
IEC 61937-10:2017(E) specifies the method for IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-4 audio lossless coding (ALS) format. This second edition cancels and...
April 20, 2011
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 10: Non-linear PCM bitstreams according to the MPEG-4 audio lossless coding (ALS) format
IEC 61937-10:2011 specifies the method for IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-4 audio lossless coding (ALS) format.